INA BEARING COMPANY, LTD.
LFKL25-SF-RB -- LINEAR GUIDES & CARRIAGES
INA Bearing Company, Ltd.
Linear Guides & Carriages
LFKL25-SF-RB
Description
INA Brand / Carriage
-
Pacific International Bearing, Inc.
Description
INA Brand / Carriage
Technical Specifications
|
Product Category
|
Linear Bearings |
|
Product Number
|
LFKL25-SF-RB |
|
Product Name
|
Linear Guides & Carriages |
|
Bearing Width
|
2.56 inch (65 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Open Closed - Bushing
Closed
Bearing Width
0.4724 inch (12 mm)
Bearing Diameter
0.2362 inch (6 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Bearing Width
0.2756 to 3.54 inch (7 to 90 mm)
Bearing Diameter
1.18 to 2.36 inch (30 to 60 mm)
Bearing Length
0.7480 to 8.31 inch (19 to 211 mm)
View Details
Open Closed - Bushing
Open
Bearing Width
1.77 inch (45 mm)
Bearing Diameter
1.18 inch (30 mm)
View Details