Schaeffler Technologies AG & Co. KG Linear Bearings KS16-PP

Description
Linear Ball Bush HD ID 16mm OD26mm W36mm
Request a Quote
Description
Linear Ball Bush HD ID 16mm OD26mm W36mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings - 1721288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Bearings
1721288
Linear Bearings 1721288
Linear Ball Bush HD ID 16mm OD26mm W36mm

Linear Ball Bush HD ID 16mm OD26mm W36mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 1721288
Product Name Linear Bearings
Open Closed - Bushing Closed
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175226 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.77 inch (45 mm)
Bearing Diameter 1.18 inch (30 mm)
View Details
Linear Bearing - LME_UU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Width 0.2756 to 3.54 inch (7 to 90 mm)
Bearing Diameter 1.18 to 2.36 inch (30 to 60 mm)
Bearing Length 0.7480 to 8.31 inch (19 to 211 mm)
View Details
Cam Followers - 2346944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.3150 inch (8 mm)
Dynamic Cap. 663 lbs (301 kg)
View Details