INA Bearing Company, Ltd. Cam Follower KRV32-PP-A

Description
CAM FOLLOWER, CROWNED, 32 MM ROLLER DIAMETER, 14 MM ROLLER WIDTH, 12 MM STUD DIAMETER, 25 MM STUD LENGTH, M12 X 1.5 THREAD, SLOTTED END, CHROME STEEL MATERIAL, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CROWNED, 32 MM ROLLER DIAMETER, 14 MM ROLLER WIDTH, 12 MM STUD DIAMETER, 25 MM STUD LENGTH, M12 X 1.5 THREAD, SLOTTED END, CHROME STEEL MATERIAL, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 126699195 - Radwell International
Willingboro, NJ, United States
Cam Follower
126699195
Cam Follower 126699195
CAM FOLLOWER, CROWNED, 32 MM ROLLER DIAMETER, 14 MM ROLLER WIDTH, 12 MM STUD DIAMETER, 25 MM STUD LENGTH, M12 X 1.5 THREAD, SLOTTED END, CHROME STEEL MATERIAL, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CROWNED, 32 MM ROLLER DIAMETER, 14 MM ROLLER WIDTH, 12 MM STUD DIAMETER, 25 MM STUD LENGTH, M12 X 1.5 THREAD, SLOTTED END, CHROME STEEL MATERIAL, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cam Followers & Yoke Rollers - KRV32-PP-A - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
KRV32-PP-A
Cam Followers & Yoke Rollers KRV32-PP-A
Yoke Type Track Roller / Stud Type Track Rollers Krv..

Yoke Type Track Roller / Stud Type Track Rollers Krv..

Supplier's Site

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Cam Followers Cam Followers
Product Number 126699195 KRV32-PP-A
Product Name Cam Follower Cam Followers & Yoke Rollers
Type Stud Stud; Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Standard Steel Hex Cam Followers - CF-3-B - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details
Rotation - Roller Follower - NAST20ZZUU - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stainless Steel Cam Followers & Yoke Rollers, BCR-XBC-SS SERIES Stud Type Crowned Hex Head Stainless, BCR-21/2-XBC-SS - BCR-21/2-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details