Schaeffler Group USA Inc. Cam Follower KR52PPX

Description
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, SEGMENT SEAL, CODE 2L, LIP SEALS ON BOTH SIDES, (2) ZINC-PLTD SHEET STEEL WASHERS, 20 MM ID, 52 MM OD, 24 MM WIDTH, 36 MM OUTSIDE DIA FLANGE RING, 40.5 MM LENGTH SHANK ON STUD, M20X1.5 THREAD STUD. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, SEGMENT SEAL, CODE 2L, LIP SEALS ON BOTH SIDES, (2) ZINC-PLTD SHEET STEEL WASHERS, 20 MM ID, 52 MM OD, 24 MM WIDTH, 36 MM OUTSIDE DIA FLANGE RING, 40.5 MM LENGTH SHANK ON STUD, M20X1.5 THREAD STUD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 19447976 - Radwell International
Willingboro, NJ, United States
Cam Follower
19447976
Cam Follower 19447976
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, SEGMENT SEAL, CODE 2L, LIP SEALS ON BOTH SIDES, (2) ZINC-PLTD SHEET STEEL WASHERS, 20 MM ID, 52 MM OD, 24 MM WIDTH, 36 MM OUTSIDE DIA FLANGE RING, 40.5 MM LENGTH SHANK ON STUD, M20X1.5 THREAD STUD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, SEGMENT SEAL, CODE 2L, LIP SEALS ON BOTH SIDES, (2) ZINC-PLTD SHEET STEEL WASHERS, 20 MM ID, 52 MM OD, 24 MM WIDTH, 36 MM OUTSIDE DIA FLANGE RING, 40.5 MM LENGTH SHANK ON STUD, M20X1.5 THREAD STUD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 19447976
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH8R-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Polymer 2 1/2 Inch Cam Follower with 2 1/4 Inch Stainless Steel Stud - S7NSRY-100250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 855 lbs (388 kg)
Outside Diameter 2.5 inch (63.5 mm)
View Details
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot, Sealed - CCFH 5/8 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-7/8-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details