INA Bearing Company, Ltd. Cam Followers & Yoke Rollers KR52-PP-A-NMT

Description
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kr..-p
Description
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kr..-p

Suppliers

Company
Product
Description
Supplier Links
Cam Followers & Yoke Rollers - KR52-PP-A-NMT - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
KR52-PP-A-NMT
Cam Followers & Yoke Rollers KR52-PP-A-NMT
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kr..-p

INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kr..-p

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Cam Followers
Product Number KR52-PP-A-NMT
Product Name Cam Followers & Yoke Rollers
Type Stud; Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Roller Follower - NAST50ZZ - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
7/8 in. L, 7/8 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8750 inch (22.22 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/4-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.75 inch (44.45 mm)
Follower Width 1 inch (25.4 mm)
View Details
Standard Steel Hex Cam Followers - CF-1 7/8-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details