INA Bearing Company, Ltd. Cam Followers & Yoke Rollers KR47-PP-A-NMT

Description
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kr..-p
Description
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kr..-p

Suppliers

Company
Product
Description
Supplier Links
Cam Followers & Yoke Rollers - KR47-PP-A-NMT - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
KR47-PP-A-NMT
Cam Followers & Yoke Rollers KR47-PP-A-NMT
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kr..-p

INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kr..-p

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Cam Followers
Product Number KR47-PP-A-NMT
Product Name Cam Followers & Yoke Rollers
Type Stud; Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH18MUU-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
20 mm L, 19 mm Roller Dia., 8 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV19 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 7000 rpm
Outside Diameter 0.7480 inch (19 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2 inch (50.8 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Standard Steel Hex Cam Followers - CF-1-SB - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details