Schaeffler Technologies AG & Co. KG Linear Bearings KH08-B

Description
Linear Ball Bearing ID 8mm OD 15mm W25mm
Request a Quote
Description
Linear Ball Bearing ID 8mm OD 15mm W25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings - 1721275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Bearings
1721275
Linear Bearings 1721275
Linear Ball Bearing ID 8mm OD 15mm W25mm

Linear Ball Bearing ID 8mm OD 15mm W25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 1721275
Product Name Linear Bearings
Open Closed - Bushing Closed
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175223 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.7480 inch (19 mm)
Bearing Diameter 0.3937 inch (10 mm)
View Details
Linear Bearing - KH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Housing None
Open Closed - Bushing Closed
Bearing Width 0.5906 to 2.44 inch (15 to 62 mm)
View Details
Cam Followers - 2346949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 1.57 inch (40 mm)
Dynamic Cap. 3305 lbs (1499 kg)
View Details