INA BEARING COMPANY, LTD.
IR.SL05028-E-0031 -- NEEDLE BEARING INNER RINGS
INA Bearing Company, Ltd.
Needle Bearing Inner Rings
IR.SL05028-E-0031
Description
INA Brand / Inner Ring
-
Pacific International Bearing, Inc.
Description
INA Brand / Inner Ring
Technical Specifications
|
Product Category
|
Needle Roller Bearings |
|
Product Number
|
IR.SL05028-E-0031 |
|
Product Name
|
Needle Bearing Inner Rings |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
MOUETTE PLASTIC MOLD CO., LTD
Type
Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units
Metric
Bore
1.7717 inch (45.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Aerospace
Static Axial
1480 lbs (671 kg)
Dynamic Axial
1340 lbs (608 kg)
View Details
Design Units
Metric
Bore
0.2362 inch (6.000 mm)
Outside Diameter
0.5512 inch (14.000 mm)
View Details
Design Units
Metric
Bore
0.7874 inch (20.000 mm)
Outside Diameter
1.0236 inch (26.000 mm)
View Details