Angular Contact Ball Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Super Precision and Spindle Bearings |
| Product Number | HSS71911-E-T-P4S-UL |
| Product Name | Super Precision Angular Contact Bearings |
| Primary Bearing Category | Angular Contact Bearing |
| Design Units | Metric |
| Bore | 2.1654 inch (55.000 mm) |
| Outside Diameter | 3.1496 inch (80.000 mm) |