Angular Contact Ball Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Super Precision and Spindle Bearings |
| Product Number | HS71920-C-T-P4S-DUL |
| Product Name | Super Precision Angular Contact Bearings |
| Primary Bearing Category | Angular Contact Bearing |
| Design Units | Metric |
| Bore | 3.9370 inch (100.000 mm) |
| Outside Diameter | 5.5118 inch (140.000 mm) |