FAG Brand / Angular Contact Ball Bearing / 15° Contact Angle / Pair - Universal Matched
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Super Precision and Spindle Bearings |
| Product Number | HS71916-E-T-P4S-DUL |
| Product Name | Super Precision Angular Contact Bearings |
| Primary Bearing Category | Angular Contact Bearing |
| Design Units | Metric |
| Bore | 3.1496 inch (80.000 mm) |
| Outside Diameter | 4.3307 inch (110.000 mm) |