Schaeffler Group USA Inc. Bearing HK16202RS

Description
16X22X20MM CAGED/DS SHELL-NEEDLE ROLLER-OPEN 2,450 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
16X22X20MM CAGED/DS SHELL-NEEDLE ROLLER-OPEN 2,450 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19441887 - Radwell International
Willingboro, NJ, United States
Bearing
19441887
Bearing 19441887
16X22X20MM CAGED/DS SHELL-NEEDLE ROLLER-OPEN 2,450 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY

16X22X20MM CAGED/DS SHELL-NEEDLE ROLLER-OPEN 2,450 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19441887
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details