Schaeffler Group USA Inc. Bearing HK1210

Description
ROLLER BEARING, DRAWN CUP, NEEDLE, 12X16X10MM. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, DRAWN CUP, NEEDLE, 12X16X10MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 17665993 - Radwell International
Willingboro, NJ, United States
Bearing
17665993
Bearing 17665993
ROLLER BEARING, DRAWN CUP, NEEDLE, 12X16X10MM. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, DRAWN CUP, NEEDLE, 12X16X10MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 17665993
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
.1650 in. ID, .4687 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2000 lbs (907 kg)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details