Schaeffler Group USA Inc. Bearing HK0608

Description
6 X 10 X 8MM CAGED SHELL-NEEDLE ROLLER-OPEN 455 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
6 X 10 X 8MM CAGED SHELL-NEEDLE ROLLER-OPEN 455 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 39178717 - Radwell International
Willingboro, NJ, United States
Bearing
39178717
Bearing 39178717
6 X 10 X 8MM CAGED SHELL-NEEDLE ROLLER-OPEN 455 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY

6 X 10 X 8MM CAGED SHELL-NEEDLE ROLLER-OPEN 455 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 39178717
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 20.0000 inch (508.000 mm)
Overall Width 40.0000 inch (1015.999 mm)
View Details
Roller Bearings - 1469322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details