Schaeffler Group USA Inc. Bearing HFL1626

Description
DRAWN CUP NEEDLE ROLLER BEARING, ROLLER CLUTCH WITH BEARING ASSEMBLY, 16MM BORE, 22MM OD, 26MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DRAWN CUP NEEDLE ROLLER BEARING, ROLLER CLUTCH WITH BEARING ASSEMBLY, 16MM BORE, 22MM OD, 26MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19472926 - Radwell International
Willingboro, NJ, United States
Bearing
19472926
Bearing 19472926
DRAWN CUP NEEDLE ROLLER BEARING, ROLLER CLUTCH WITH BEARING ASSEMBLY, 16MM BORE, 22MM OD, 26MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

DRAWN CUP NEEDLE ROLLER BEARING, ROLLER CLUTCH WITH BEARING ASSEMBLY, 16MM BORE, 22MM OD, 26MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19472926
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB2508UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details