FAG Brand / 15 Mm X 32 Mm X 9 Mm / Ceramic Angular Contact / 25° Contact Angle / Single - Universal Matched
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | HCS7002-E-T-P4S-UL |
| Product Name | Super Precision Angular Contact Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Application | Spindle / Super Precision |
| Material / Plating | Ceramic Si3N4 |
| Rolling Element | Ceramic Balls |
| Bearing Class | P4S |