FAG Brand / 70 Mm X 110 Mm X 20 Mm / Ceramic Angular Contact / 25° Contact Angle / Pair - Universal Matched
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | HC7014-E-T-P4S-DUL |
| Product Name | Super Precision Angular Contact Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Application | Spindle / Super Precision |
| Material / Plating | Ceramic Si3N4 |
| Rolling Element | Ceramic Balls |
| Bearing Class | P4S |