| RS Components, Ltd. | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Rod End Bearings | Rod End Bearings |
| Product Number | 2600274 | GIKR8-PW-A |
| Product Name | Rod Ends | Rod Ends |
| Bore Diameter | 0.3150 inch (8 mm) | 0.3150 inch (8 mm) |
| Housing Diameter | 0.6299 inch (16 mm) | 0.7480 inch (19 mm) |
| Load Capacity | 2945 lbs (1336 kg) | 2900 lbs (1315 kg) |
| Configuration | Metal Ball with Metal Liner | |
| Description | Steel |