| RS Components, Ltd. | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Rod End Bearings | Rod End Bearings |
| Product Number | 2600265 | GIKR16-PW |
| Product Name | Rod Ends | Rod Ends |
| Housing Diameter | 0.9449 inch (24 mm) | 1.26 inch (32 mm) |
| Load Capacity | 10183 lbs (4618 kg) | 8678 lbs (3935 kg) |
| Configuration | Metal Ball with Metal Liner | |
| Description | Steel | |
| Major Diameter | 0.6299 inch (16 mm) |