INA BEARING COMPANY, LTD.
GFW07 -- LINEAR BALL BEARINGS
INA Bearing Company, Ltd.
Linear Ball Bearings
GFW07
Description
Linear technology
-
Pacific International Bearing, Inc.
Description
Linear technology
Suppliers
Linear Ball Bearings
GFW07
Supplier's Site
Technical Specifications
|
Product Category
|
Ball Bearings |
|
Product Number
|
GFW07 |
|
Product Name
|
Linear Ball Bearings |
|
Overall Width
|
0.0000 inch (0.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Pump
Material / Plating
Stainless Steel
Bearing Class
ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Rolling Element
Steel
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Type
Conrad / Deep Groove
Dynamic Axial
370 lbs (168 kg)
Dynamic Radial
1350 lbs (612 kg)
View Details