INA BEARING COMPANY, LTD.
GFS09X3000 -- LINEAR BALL BEARINGS
INA Bearing Company, Ltd.
Linear Ball Bearings
GFS09X3000
Description
Linear technology
-
Pacific International Bearing, Inc.
Description
Linear technology
Technical Specifications
|
Product Category
|
Ball Bearings |
|
Product Number
|
GFS09X3000 |
|
Product Name
|
Linear Ball Bearings |
|
Overall Width
|
0.0000 inch (0.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material / Plating
Steel
Rolling Element
Steel
Design Units
Metric
View Details
Material / Plating
Plastic
Rolling Element
Steel
Operating Temperature
32 to 104 F (0 to 40 C)
View Details
Accurate Bushing Company, Inc.
Type
Conrad / Deep Groove
Dynamic Axial
5790 lbs (2626 kg)
Dynamic Radial
14300 lbs (6485 kg)
View Details