Schaeffler Technologies AG & Co. KG Plain Bearings GE70-DO-2RS

Description
INA GE70-DO-2RS Plain Bearing
Request a Quote
Description
INA GE70-DO-2RS Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2600317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2600317
Plain Bearings 2600317
INA GE70-DO-2RS Plain Bearing

INA GE70-DO-2RS Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2600317
Product Name Plain Bearings
Bore Diameter 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 528212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Description Oil Retaining Tin Bronze
View Details
GEZ: Spherical Plain Bearings - GEZ63ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2.5 inch (63.5 mm)
Length Through Bore 2.19 inch (55.55 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SA1 25 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.65 inch (42 mm)
View Details