Schaeffler Technologies AG & Co. KG Plain Bearings GE50-LO

Description
INA GE50-LO Plain Bearing
Request a Quote
Description
INA GE50-LO Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2600279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2600279
Plain Bearings 2600279
INA GE50-LO Plain Bearing

INA GE50-LO Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2600279
Product Name Plain Bearings
Bore Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 558478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 1.1 inch (28 mm)
Housing Diameter 1.42 inch (36 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SB130 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 7.87 inch (200 mm)
View Details
GEZ: Spherical Plain Bearings - GEZ22ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.8750 inch (22.22 mm)
Length Through Bore 0.7650 inch (19.43 mm)
View Details