Schaeffler Technologies AG & Co. KG Plain Bearings GE50-DO-2RS

Description
INA GE50-DO-2RS Plain Bearing
Request a Quote
Description
INA GE50-DO-2RS Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2600286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2600286
Plain Bearings 2600286
INA GE50-DO-2RS Plain Bearing

INA GE50-DO-2RS Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2600286
Product Name Plain Bearings
Bore Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 528223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.6250 inch (15.87 mm)
Description Oil Retaining Tin Bronze
View Details
GEZ: Spherical Plain Bearings - GEZ31ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1.25 inch (31.75 mm)
Length Through Bore 1.09 inch (27.76 mm)
View Details
Oscillation - Spherical Bearing - SA1 35 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.17 inch (55 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details