Schaeffler Technologies AG & Co. KG Plain Bearings GE10-UK

Description
INA GE10-UK Plain Bearing
Request a Quote
Description
INA GE10-UK Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2600290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2600290
Plain Bearings 2600290
INA GE10-UK Plain Bearing

INA GE10-UK Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2600290
Product Name Plain Bearings
Housing Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ19ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.6560 inch (16.66 mm)
View Details
Oscillation - Spherical Bearing - SA1 20UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.38 inch (35 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Plain Bearings - 528846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Description Sintered Bronze
View Details