INA BEARING COMPANY, LTD.
GAR25-UK-2RS-A -- ROD ENDS
INA Bearing Company, Ltd.
Rod Ends
GAR25-UK-2RS-A
-
Pacific International Bearing, Inc.
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
GAR25-UK-2RS-A |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.9843 inch (25 mm)
|
|
Length Through Bore
|
0.7874 inch (20 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Housing Diameter
1.18 inch (30 mm)
View Details
Features
Corrosion Resistant
Design Units
Metric
Configuration
Metal Ball with Metal Liner
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Design Units
Metric
Bore Diameter
0.4724 to 4.92 inch (12 to 125 mm)
Length Through Bore
0.4724 to 4.92 inch (12 to 125 mm)
View Details