INA BEARING COMPANY, LTD.
GAR12-UK -- ROD ENDS
INA Bearing Company, Ltd.
Rod Ends
GAR12-UK
-
Pacific International Bearing, Inc.
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
GAR12-UK |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.4724 inch (12 mm)
|
|
Length Through Bore
|
0.3937 inch (10 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Design Units
Metric
Bore Diameter
0.1969 inch (5 mm)
Housing Diameter
0.7087 inch (18 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Design Units
Metric
Bore Diameter
0.7874 to 4.72 inch (20 to 120 mm)
Length Through Bore
0.6299 to 3.54 inch (16 to 90 mm)
View Details
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.6 inch (66 mm)
View Details