INA BEARING COMPANY, LTD.
GAR10-UK -- ROD ENDS
INA Bearing Company, Ltd.
Rod Ends
GAR10-UK
-
Pacific International Bearing, Inc.
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
GAR10-UK |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.3937 inch (10 mm)
|
|
Length Through Bore
|
0.3543 inch (9 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.7874 inch (20 mm)
Overall Length
4.02 inch (102 mm)
View Details
Features
Corrosion Resistant
Design Units
Inch
Configuration
Metal Ball with Metal Liner
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Design Units
Metric
Bore Diameter
0.2362 to 3.15 inch (6 to 80 mm)
Length Through Bore
0.2362 to 2.17 inch (6 to 55 mm)
View Details