INA BEARING COMPANY, LTD.
GAKSL10-PS -- ROD ENDS
INA Bearing Company, Ltd.
Rod Ends
GAKSL10-PS
-
Pacific International Bearing, Inc.
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
GAKSL10-PS |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.3937 inch (10 mm)
|
|
Length Through Bore
|
0.5512 inch (14 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.7087 inch (18 mm)
Length Through Bore
1.54 inch (39 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Design Units
Metric
Bore Diameter
0.7874 to 4.72 inch (20 to 120 mm)
Length Through Bore
0.6299 to 3.35 inch (16 to 85 mm)
View Details
Bore Diameter
0.7500 inch (19.05 mm)
Housing Diameter
1.75 inch (44.45 mm)
Overall Length
3.75 inch (95.25 mm)
View Details
Features
Corrosion Resistant
Design Units
Metric
Configuration
Metal Ball with Metal Liner
View Details