INA BEARING COMPANY, LTD.
GAKR5-PW-A -- ROD ENDS
INA Bearing Company, Ltd.
Rod Ends
GAKR5-PW-A
-
Pacific International Bearing, Inc.
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
GAKR5-PW-A |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.1969 inch (5 mm)
|
|
Length Through Bore
|
0.3150 inch (8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.7874 inch (20 mm)
Overall Length
3.98 inch (101 mm)
View Details
Features
Corrosion Resistant
Design Units
Inch
Configuration
Metal Ball with Metal Liner
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Design Units
Metric
Housing Diameter
0.6299 to 1.5 inch (16 to 38 mm)
Overall Length
1.08 to 3 inch (27.5 to 76.3 mm)
View Details