FAG BEARING
F-801950.03.TR2 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
F-801950.03.TR2
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
F-801950.03.TR2 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Steel
Design Units
Metric
Bore
1.5748 inch (40.000 mm)
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
13300 lbs (6032 kg)
Dynamic Radial
35800 lbs (16236 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
4900 lbs (2222 kg)
View Details