INA BEARING COMPANY, LTD.
F-68150.IR -- NEEDLE BEARING INNER RINGS
INA Bearing Company, Ltd.
Needle Bearing Inner Rings
F-68150.IR
Description
INA Brand / Inner Ring
-
Pacific International Bearing, Inc.
Description
INA Brand / Inner Ring
Technical Specifications
|
Product Category
|
Needle Roller Bearings |
|
Product Number
|
F-68150.IR |
|
Product Name
|
Needle Bearing Inner Rings |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore
0.3150 inch (8.000 mm)
Outside Diameter
0.4724 inch (12.000 mm)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Type
Drawn Cup Caged Needle
Design Units
Inch
Bore
1.5000 inch (38.100 mm)
View Details
Design Units
Metric
Bore
0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter
0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Aerospace
Static Axial
4450 lbs (2018 kg)
Dynamic Axial
2700 lbs (1224 kg)
View Details