INA BEARING COMPANY, LTD.
F-236861.KR -- CAM FOLLOWERS & YOKE ROLLERS
INA Bearing Company, Ltd.
Cam Followers & Yoke Rollers
F-236861.KR
Description
Yoke Type Track Roller
-
Pacific International Bearing, Inc.
Description
Yoke Type Track Roller
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
F-236861.KR |
|
Product Name
|
Cam Followers & Yoke Rollers |
|
Type
|
Yoke
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Type
Stud
Features
Screw Driver Slot
Lubrication Fitting
3/16
View Details
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Design Units
Inch
Load Rating
955 lbs (433 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bearing Material
Stainless
Thread Length
0.3150 inch (8 mm)
View Details
Bearing Surface
With Thrust Balls (CFN)
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details