INA Bearing Company, Ltd. Precision Cylindrical Roller Bearings F-233771.NNCF

Description
Precision Cylindrical Roller Bearings
Description
Precision Cylindrical Roller Bearings

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - F-233771.NNCF - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
F-233771.NNCF
Precision Cylindrical Roller Bearings F-233771.NNCF
Precision Cylindrical Roller Bearings

Precision Cylindrical Roller Bearings

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number F-233771.NNCF
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
Roller Bearings - 1469264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
Rotation - Cross Roller Ring - RAU20013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details