INA BEARING COMPANY, LTD.
F-231315.KR -- CAM FOLLOWERS & YOKE ROLLERS
INA Bearing Company, Ltd.
Cam Followers & Yoke Rollers
F-231315.KR
Description
Yoke Type Track Roller
-
Pacific International Bearing, Inc.
Description
Yoke Type Track Roller
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
F-231315.KR |
|
Product Name
|
Cam Followers & Yoke Rollers |
|
Type
|
Yoke
|
Unlock Full Specs
to access all available technical data
Similar Products
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Design Units
Inch
Load Rating
680 lbs (308 kg)
View Details
Accurate Bushing Company, Inc.
Type
Yoke
Outside Diameter
0.7500 inch (19.05 mm)
Follower Width
0.5000 inch (12.7 mm)
View Details
Bearing Surface
Eccentric Type (CFH)
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Load Rating
60 lbs (27.21 kg)
Outside Diameter
0.6250 inch (15.87 mm)
View Details