INA BEARING COMPANY, LTD.
F-221925.KR -- CAM FOLLOWERS & YOKE ROLLERS
INA Bearing Company, Ltd.
Cam Followers & Yoke Rollers
F-221925.KR
Description
Yoke Type Track Roller
-
Pacific International Bearing, Inc.
Description
Yoke Type Track Roller
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
F-221925.KR |
|
Product Name
|
Cam Followers & Yoke Rollers |
|
Type
|
Yoke
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Type
Stud
Features
Hex Socket
Lubrication Fitting
3/16
View Details
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Bearing Surface
Crowned
Design Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Load Rating
630 lbs (286 kg)
Outside Diameter
2.25 inch (57.15 mm)
View Details
Bearing Surface
Eccentric Type (CFH)
Design Units
Metric
Bearing Material
Stainless; Stainless Steel (400 series)
View Details