Schaeffler Group USA Inc. Cam Follower CF 24 PP

Description
FLAT CAM FOLLOWER, STANDARD STUD, SCREWDRIVER SLOT HEAD, CAMROL (CF) SERIES, SEALED, 1-1/2 INCH ROLLER DIAMETER, 7/8 INCH ROLLER WIDTH, 5/8 INCH STUD DIAMETER, 2-2/5 INCH STUD LENGTH, 3400 RPM, DYNAMIC LOAD 5400 LBF, STATIC LOAD 8700 LBF. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER, STANDARD STUD, SCREWDRIVER SLOT HEAD, CAMROL (CF) SERIES, SEALED, 1-1/2 INCH ROLLER DIAMETER, 7/8 INCH ROLLER WIDTH, 5/8 INCH STUD DIAMETER, 2-2/5 INCH STUD LENGTH, 3400 RPM, DYNAMIC LOAD 5400 LBF, STATIC LOAD 8700 LBF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 176051657 - Radwell International
Willingboro, NJ, United States
Cam Follower
176051657
Cam Follower 176051657
FLAT CAM FOLLOWER, STANDARD STUD, SCREWDRIVER SLOT HEAD, CAMROL (CF) SERIES, SEALED, 1-1/2 INCH ROLLER DIAMETER, 7/8 INCH ROLLER WIDTH, 5/8 INCH STUD DIAMETER, 2-2/5 INCH STUD LENGTH, 3400 RPM, DYNAMIC LOAD 5400 LBF, STATIC LOAD 8700 LBF. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER, STANDARD STUD, SCREWDRIVER SLOT HEAD, CAMROL (CF) SERIES, SEALED, 1-1/2 INCH ROLLER DIAMETER, 7/8 INCH ROLLER WIDTH, 5/8 INCH STUD DIAMETER, 2-2/5 INCH STUD LENGTH, 3400 RPM, DYNAMIC LOAD 5400 LBF, STATIC LOAD 8700 LBF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 176051657
Product Name Cam Follower
Type Stud; Screw/Yoke Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follwer, 16mm Bearing Outside Diameter, M6x1.0 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1608 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.6299 inch (16 mm)
View Details
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot, Sealed - CCFH 2 1/2 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-7/8-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.88 inch (47.62 mm)
Follower Width 1 inch (25.4 mm)
View Details
Rotation - Roller Follower - NAST30 - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details