FAG Brand / Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | BSB2562-2Z-SU |
| Product Name | Axial Angular Contact Ball Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Design Units | Metric |
| Bore | 0.9843 inch (25.000 mm) |
| Outside Diameter | 2.4409 inch (62.000 mm) |