FAG Brand / 80 Mm X 110 Mm X 16 Mm / Angular Contact Bearing / 25° Contact Angle / Single - Universal Matched
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | B71916-E-T-P4S-K5-UM |
| Product Name | Super Precision Angular Contact Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Application | Spindle / Super Precision |
| Material / Plating | Chrome Steel 100Cr6 |
| Rolling Element | Steel |
| Bearing Class | P4S |