FAG Brand / 75 Mm X 115 Mm X 20 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | B7015-C-T-P4S-DUL |
| Product Name | Super Precision Angular Contact Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Application | Spindle / Super Precision |
| Material / Plating | Chrome Steel 100Cr6 |
| Rolling Element | Steel |
| Bearing Class | P4S |