INA Bearing Company, Ltd. Thrust AXW45

Description
INA Brand / Axial Needle Roller Bearing / Axial Needle Roller Bearings.
Description
INA Brand / Axial Needle Roller Bearing / Axial Needle Roller Bearings.

Suppliers

Company
Product
Description
Supplier Links
Thrust - AXW45 - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
AXW45
Thrust AXW45
INA Brand / Axial Needle Roller Bearing / Axial Needle Roller Bearings.

INA Brand / Axial Needle Roller Bearing / Axial Needle Roller Bearings.

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number AXW45
Product Name Thrust
Bore 1.7717 inch (45.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAS(Smith) - YAS-08 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
Roller Bearings - 1469299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
Rotation - Cross Roller Ring - RB15025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details