INA Bearing Company, Ltd. Thrust AXW25

Description
INA Brand / Axial Needle Roller Bearing / Axial Needle Roller Bearings.
Description
INA Brand / Axial Needle Roller Bearing / Axial Needle Roller Bearings.

Suppliers

Company
Product
Description
Supplier Links
Thrust - AXW25 - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
AXW25
Thrust AXW25
INA Brand / Axial Needle Roller Bearing / Axial Needle Roller Bearings.

INA Brand / Axial Needle Roller Bearing / Axial Needle Roller Bearings.

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number AXW25
Product Name Thrust
Bore 0.9843 inch (25.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB30025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
Roller Bearings - 1469264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details