INA Bearing Company, Ltd. Thrust AXW17

Description
INA Brand / Axial Needle Roller Bearing / Axial Needle Roller Bearings.
Description
INA Brand / Axial Needle Roller Bearing / Axial Needle Roller Bearings.

Suppliers

Company
Product
Description
Supplier Links
Thrust - AXW17 - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
AXW17
Thrust AXW17
INA Brand / Axial Needle Roller Bearing / Axial Needle Roller Bearings.

INA Brand / Axial Needle Roller Bearing / Axial Needle Roller Bearings.

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number AXW17
Product Name Thrust
Bore 0.6693 inch (17.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB45025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 17.7165 inch (450.000 mm)
View Details
Roller Bearings - 1469288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details