INA Bearing Company, Ltd. Thrust 81288-M

Description
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari
Description
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

Suppliers

Company
Product
Description
Supplier Links
Thrust - 81288-M - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
81288-M
Thrust 81288-M
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 81288-M
Product Name Thrust
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Sprag Clutch Bearings - 1845740 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
Rotation - Cross Roller Ring - RB24025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.4488 inch (240.000 mm)
View Details