INA Bearing Company, Ltd. Thrust 81260-M

Description
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari
Description
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

Suppliers

Company
Product
Description
Supplier Links
Thrust - 81260-M - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
81260-M
Thrust 81260-M
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 81260-M
Product Name Thrust
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU15025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.7500 inch (19.050 mm)
Overall Width 1.5620 inch (39.675 mm)
View Details
1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details