INA Bearing Company, Ltd. Thrust 81130-TV

Description
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari
Description
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

Suppliers

Company
Product
Description
Supplier Links
Thrust - 81130-TV - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
81130-TV
Thrust 81130-TV
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 81130-TV
Product Name Thrust
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-40 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 10.0000 inch (254.000 mm)
Overall Width 23.0000 inch (584.200 mm)
View Details
Roller Bearings - 1469269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details