INA Bearing Company, Ltd. Thrust 81107-TV

Description
Axial cylindrical roller beari
Description
Axial cylindrical roller beari

Suppliers

Company
Product
Description
Supplier Links
Thrust - 81107-TV - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
81107-TV
Thrust 81107-TV
Axial cylindrical roller beari

Axial cylindrical roller beari

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 81107-TV
Product Name Thrust
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-11-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 4.2550 inch (108.077 mm)
Overall Width 5.5000 inch (139.700 mm)
View Details
Rotation - Cross Roller Ring - RAU1505C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.5906 inch (15.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 26900 lbs (12200 kg)
View Details