FAG Bearing Axial Angular Contact Ball Bearings 7603045-TVP

Description
FAG Brand / Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea
Datasheet
Description
FAG Brand / Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Angular Contact Ball Bearings - 7603045-TVP - Pacific International Bearing, Inc.
Union City, CA, United States
Axial Angular Contact Ball Bearings
7603045-TVP
Axial Angular Contact Ball Bearings 7603045-TVP
FAG Brand / Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea

FAG Brand / Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 7603045-TVP
Product Name Axial Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Type One Directional Thrust Angular
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details