The Angular Contact Ball Bearing 7356-B-MP-UA from Pacific International Bearing, Inc. features a bore diameter of 280 mm, an outer diameter of 580 mm, and a width of 108 mm. It is designed with a 40° contact angle and is classified as a single - universal matched bearing. The bearing is constructed with a solid brass cage and utilizes chrome steel (100Cr6) for the balls. It has a dynamic load capacity of 164,110.53 lbs and a static load capacity of 303,492.07 lbs, making it suitable for applications requiring high load handling.
Solid Brass Cage
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 7356-B-MP-UA |
| Product Name | Angular Contact Ball Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Material / Plating | Chrome Steel 100Cr6 |
| Rolling Element | Steel |
| Design Units | Metric |
| Bore | 11.0236 inch (280.000 mm) |