FAG Bearing Angular Contact Ball Bearings 7317-B-XL-FP-UO

Description
FAG Brand / Angular Contact Ball Bearing / Steel Cage
Description
FAG Brand / Angular Contact Ball Bearing / Steel Cage
Datasheet
Datasheet Summary
Powered by GS/AI

The 7317-B-XL-FP-UO is an Angular Contact Ball Bearing manufactured by FAG, featuring a bore diameter of 85 mm, an outer diameter of 180 mm, and a width of 41 mm. This bearing has a contact angle of 40 degrees and is designed for single, universal matched arrangements. It is constructed from chrome steel (100Cr6) and has a dynamic load capacity of 37,543.09 lbs and a static load capacity of 31,023.63 lbs. This product is suitable for applications requiring high load-bearing capabilities and precise alignment.

Datasheet Summary
Powered by GS/AI

The 7317-B-XL-FP-UO is an Angular Contact Ball Bearing manufactured by FAG, featuring a bore diameter of 85 mm, an outer diameter of 180 mm, and a width of 41 mm. This bearing has a contact angle of 40 degrees and is designed for single, universal matched arrangements. It is constructed from chrome steel (100Cr6) and has a dynamic load capacity of 37,543.09 lbs and a static load capacity of 31,023.63 lbs. This product is suitable for applications requiring high load-bearing capabilities and precise alignment.

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Ball Bearings - 7317-B-XL-FP-UO - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Ball Bearings
7317-B-XL-FP-UO
Angular Contact Ball Bearings 7317-B-XL-FP-UO
FAG Brand / Angular Contact Ball Bearing / Steel Cage

FAG Brand / Angular Contact Ball Bearing / Steel Cage

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 7317-B-XL-FP-UO
Product Name Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Chrome Steel 100Cr6
Rolling Element Steel
Design Units Metric
Bore 3.3465 inch (85.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2612631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details